Capital Lighting, Inc. 70-12 Sconces-Pocket 471167

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Wall Sconce UPC: 782042898196 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Wall Sconce UPC: 782042898196 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
70-12 Sconces-Pocket - 471167 - Capital Lighting, Inc.
Columbus, OH, USA
70-12 Sconces-Pocket
471167
70-12 Sconces-Pocket 471167
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Wall Sconce UPC: 782042898196 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Two Light Wall Sconce
UPC: 782042898196
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471167
Product Name 70-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details