Capital Lighting, Inc. 70-33 Semi-Flush Mts.-Bowl Style 471164

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Semi-Flush UPC: 782042898172 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Semi-Flush UPC: 782042898172 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
70-33 Semi-Flush Mts.-Bowl Style - 471164 - Capital Lighting, Inc.
Columbus, OH, USA
70-33 Semi-Flush Mts.-Bowl Style
471164
70-33 Semi-Flush Mts.-Bowl Style 471164
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Semi-Flush UPC: 782042898172 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Semi-Flush
UPC: 782042898172
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471164
Product Name 70-33 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details