Capital Lighting, Inc. 70-72 Large Chandeliers-Candle 471163

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Product Name: Seven Light Chandelier UPC: 782042896086 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Product Name: Seven Light Chandelier UPC: 782042896086 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
70-72 Large Chandeliers-Candle - 471163 - Capital Lighting, Inc.
Columbus, OH, USA
70-72 Large Chandeliers-Candle
471163
70-72 Large Chandeliers-Candle 471163
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Product Name: Seven Light Chandelier UPC: 782042896086 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 46.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Chrome
Product Name: Seven Light Chandelier
UPC: 782042896086
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471163
Product Name 70-72 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details