Capital Lighting, Inc. 544-1MR Mini Pendants-Cable 471119

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119544687 Category: Pendant Glass: Molten Rose
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119544687 Category: Pendant Glass: Molten Rose

Suppliers

Company
Product
Description
Supplier Links
544-1MR Mini Pendants-Cable - 471119 - Capital Lighting, Inc.
Columbus, OH, USA
544-1MR Mini Pendants-Cable
471119
544-1MR Mini Pendants-Cable 471119
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119544687 Category: Pendant Glass: Molten Rose

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 748119544687
Category: Pendant
Glass: Molten Rose

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471119
Product Name 544-1MR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details