Capital Lighting, Inc. 545-1SAH Mini Pendants-Cable 471113

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 748119545721 Category: Pendant Glass: Dark Rust And Sahara
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 748119545721 Category: Pendant Glass: Dark Rust And Sahara

Suppliers

Company
Product
Description
Supplier Links
545-1SAH Mini Pendants-Cable - 471113 - Capital Lighting, Inc.
Columbus, OH, USA
545-1SAH Mini Pendants-Cable
471113
545-1SAH Mini Pendants-Cable 471113
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 748119545721 Category: Pendant Glass: Dark Rust And Sahara

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: One Light Pendant
UPC: 748119545721
Category: Pendant
Glass: Dark Rust And Sahara

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471113
Product Name 545-1SAH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details