Capital Lighting, Inc. 20442-BS/OPL Sconces-Double Glass 471028

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 20.50 Length 20.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594075090 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 20.50 Length 20.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594075090 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20442-BS/OPL Sconces-Double Glass - 471028 - Capital Lighting, Inc.
Columbus, OH, USA
20442-BS/OPL Sconces-Double Glass
471028
20442-BS/OPL Sconces-Double Glass 471028
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 20.50 Length 20.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594075090 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 20.50
Length 20.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
UPC: 641594075090
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471028
Product Name 20442-BS/OPL Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details