Capital Lighting, Inc. 20412-FST Sconces-Pocket 471026

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Length 11.50 Extension: 3.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Frosted Product Name: One Light Sconce UPC: 641594994582 Category: Wall Sconce Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Length 11.50 Extension: 3.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Frosted Product Name: One Light Sconce UPC: 641594994582 Category: Wall Sconce Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20412-FST Sconces-Pocket - 471026 - Capital Lighting, Inc.
Columbus, OH, USA
20412-FST Sconces-Pocket
471026
20412-FST Sconces-Pocket 471026
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Length 11.50 Extension: 3.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Frosted Product Name: One Light Sconce UPC: 641594994582 Category: Wall Sconce Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.50
Length 11.50
Extension: 3.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Frosted
Product Name: One Light Sconce
UPC: 641594994582
Category: Wall Sconce
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471026
Product Name 20412-FST Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details