Capital Lighting, Inc. 20310-BL/FST Exterior -Spot Lights 471003

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 8.50 Length 8.50 Extension: 6.4 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: Black Product Name: Two Light Spotlight UPC: 641594200317 Category: Motion Detector Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 8.50 Length 8.50 Extension: 6.4 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: Black Product Name: Two Light Spotlight UPC: 641594200317 Category: Motion Detector Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20310-BL/FST Exterior -Spot Lights - 471003 - Capital Lighting, Inc.
Columbus, OH, USA
20310-BL/FST Exterior -Spot Lights
471003
20310-BL/FST Exterior -Spot Lights 471003
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 8.50 Length 8.50 Extension: 6.4 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: Black Product Name: Two Light Spotlight UPC: 641594200317 Category: Motion Detector Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.40
Height: 8.50
Length 8.50
Extension: 6.4
Bulb
Type: Halogen
Qty: 2
Wattage: 75
Finish: Black
Product Name: Two Light Spotlight
UPC: 641594200317
Category: Motion Detector
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471003
Product Name 20310-BL/FST Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details