Capital Lighting, Inc. 32301BLCU Semi-Flush Mts.-Bowl Style 470992

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 4.48 Product Name: Three Light Semi-Flush Mount UPC: 783209054950 Category: Semi-Flush Mount Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 4.48 Product Name: Three Light Semi-Flush Mount UPC: 783209054950 Category: Semi-Flush Mount Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
32301BLCU Semi-Flush Mts.-Bowl Style - 470992 - Capital Lighting, Inc.
Columbus, OH, USA
32301BLCU Semi-Flush Mts.-Bowl Style
470992
32301BLCU Semi-Flush Mts.-Bowl Style 470992
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 4.48 Product Name: Three Light Semi-Flush Mount UPC: 783209054950 Category: Semi-Flush Mount Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Colonial Umber
Weight: 4.48
Product Name: Three Light Semi-Flush Mount
UPC: 783209054950
Category: Semi-Flush Mount
Glass: Burnished Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470992
Product Name 32301BLCU Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details