Capital Lighting, Inc. 32300BLCU Flush Mounts-Bowl Style 470990

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Colonial Umber Weight: 3.99 Product Name: Two Light Flush Mount UPC: 783209054943 Category: Flush Mount Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Colonial Umber Weight: 3.99 Product Name: Two Light Flush Mount UPC: 783209054943 Category: Flush Mount Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
32300BLCU Flush Mounts-Bowl Style - 470990 - Capital Lighting, Inc.
Columbus, OH, USA
32300BLCU Flush Mounts-Bowl Style
470990
32300BLCU Flush Mounts-Bowl Style 470990
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Colonial Umber Weight: 3.99 Product Name: Two Light Flush Mount UPC: 783209054943 Category: Flush Mount Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Colonial Umber
Weight: 3.99
Product Name: Two Light Flush Mount
UPC: 783209054943
Category: Flush Mount
Glass: Burnished Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470990
Product Name 32300BLCU Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details