Capital Lighting, Inc. 32305BLCU Mid. Chandeliers-Glass Up 470979

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Colonial Umber Weight: 14.95 Product Name: Six Light Chandelier UPC: 783209054981 Category: Single-Tier Chandelier Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Colonial Umber Weight: 14.95 Product Name: Six Light Chandelier UPC: 783209054981 Category: Single-Tier Chandelier Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
32305BLCU Mid. Chandeliers-Glass Up - 470979 - Capital Lighting, Inc.
Columbus, OH, USA
32305BLCU Mid. Chandeliers-Glass Up
470979
32305BLCU Mid. Chandeliers-Glass Up 470979
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Colonial Umber Weight: 14.95 Product Name: Six Light Chandelier UPC: 783209054981 Category: Single-Tier Chandelier Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 35.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Colonial Umber
Weight: 14.95
Product Name: Six Light Chandelier
UPC: 783209054981
Category: Single-Tier Chandelier
Glass: Burnished Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470979
Product Name 32305BLCU Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details