Capital Lighting, Inc. 32309BLCU Island/Pool Table-2 Light Bar 470976

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Umber Weight: 8.09 Product Name: Two Light Pendant UPC: 783209055018 Category: Island Pendant Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Umber Weight: 8.09 Product Name: Two Light Pendant UPC: 783209055018 Category: Island Pendant Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
32309BLCU Island/Pool Table-2 Light Bar - 470976 - Capital Lighting, Inc.
Columbus, OH, USA
32309BLCU Island/Pool Table-2 Light Bar
470976
32309BLCU Island/Pool Table-2 Light Bar 470976
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Umber Weight: 8.09 Product Name: Two Light Pendant UPC: 783209055018 Category: Island Pendant Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.50
Length 21.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Colonial Umber
Weight: 8.09
Product Name: Two Light Pendant
UPC: 783209055018
Category: Island Pendant
Glass: Burnished Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470976
Product Name 32309BLCU Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details