Capital Lighting, Inc. 32314BLCU Bathroom Fixtures-Four Lights 470972

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Umber Weight: 6.64 Product Name: Four Light Bath Vanity UPC: 783209055056 Category: Bath Vanity Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Umber Weight: 6.64 Product Name: Four Light Bath Vanity UPC: 783209055056 Category: Bath Vanity Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
32314BLCU Bathroom Fixtures-Four Lights - 470972 - Capital Lighting, Inc.
Columbus, OH, USA
32314BLCU Bathroom Fixtures-Four Lights
470972
32314BLCU Bathroom Fixtures-Four Lights 470972
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Umber Weight: 6.64 Product Name: Four Light Bath Vanity UPC: 783209055056 Category: Bath Vanity Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 11.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Colonial Umber
Weight: 6.64
Product Name: Four Light Bath Vanity
UPC: 783209055056
Category: Bath Vanity
Glass: Burnished Lichen
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470972
Product Name 32314BLCU Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details