Capital Lighting, Inc. 92090FTSN Mini Pendants-Rod 470969

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4.3 Product Name: One Light Mini Pendant UPC: 783209055360 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4.3 Product Name: One Light Mini Pendant UPC: 783209055360 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92090FTSN Mini Pendants-Rod - 470969 - Capital Lighting, Inc.
Columbus, OH, USA
92090FTSN Mini Pendants-Rod
470969
92090FTSN Mini Pendants-Rod 470969
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4.3 Product Name: One Light Mini Pendant UPC: 783209055360 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 4.3
Product Name: One Light Mini Pendant
UPC: 783209055360
Category: Mini Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470969
Product Name 92090FTSN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details