Capital Lighting, Inc. 92300BLCU Mini Pendants-Rod 470967

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 51.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Umber Weight: 2.29 Product Name: One Light Mini Pendant UPC: 783209055377 Category: Mini Pendant Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 51.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Umber Weight: 2.29 Product Name: One Light Mini Pendant UPC: 783209055377 Category: Mini Pendant Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92300BLCU Mini Pendants-Rod - 470967 - Capital Lighting, Inc.
Columbus, OH, USA
92300BLCU Mini Pendants-Rod
470967
92300BLCU Mini Pendants-Rod 470967
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 51.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Umber Weight: 2.29 Product Name: One Light Mini Pendant UPC: 783209055377 Category: Mini Pendant Glass: Burnished Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 51.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Colonial Umber
Weight: 2.29
Product Name: One Light Mini Pendant
UPC: 783209055377
Category: Mini Pendant
Glass: Burnished Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470967
Product Name 92300BLCU Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details