Capital Lighting, Inc. 102403 Lamps-Table Lamps 470318

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
102403 Lamps-Table Lamps - 470318 - Capital Lighting, Inc.
Columbus, OH, USA
102403 Lamps-Table Lamps
470318
102403 Lamps-Table Lamps 470318
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470318
Product Name 102403 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details