Capital Lighting, Inc. 102404 Lamps-Accent Lamps 470309

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
102404 Lamps-Accent Lamps - 470309 - Capital Lighting, Inc.
Columbus, OH, USA
102404 Lamps-Accent Lamps
470309
102404 Lamps-Accent Lamps 470309
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470309
Product Name 102404 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details