Capital Lighting, Inc. 102413 Lamps-Accent Lamps 470305

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 15 Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 15 Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
102413 Lamps-Accent Lamps - 470305 - Capital Lighting, Inc.
Columbus, OH, USA
102413 Lamps-Accent Lamps
470305
102413 Lamps-Accent Lamps 470305
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 15 Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 4.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470305
Product Name 102413 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details