Capital Lighting, Inc. 102406 Lamps-Table Lamps 470304

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
102406 Lamps-Table Lamps - 470304 - Capital Lighting, Inc.
Columbus, OH, USA
102406 Lamps-Table Lamps
470304
102406 Lamps-Table Lamps 470304
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470304
Product Name 102406 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details