Capital Lighting, Inc. 102409 Lamps-Accent Lamps 470303

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 9.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 9.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
102409 Lamps-Accent Lamps - 470303 - Capital Lighting, Inc.
Columbus, OH, USA
102409 Lamps-Accent Lamps
470303
102409 Lamps-Accent Lamps 470303
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 9.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 9.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470303
Product Name 102409 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details