Capital Lighting, Inc. 26222 Flush Mounts-Bowl Style 470247

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
26222 Flush Mounts-Bowl Style - 470247 - Capital Lighting, Inc.
Columbus, OH, USA
26222 Flush Mounts-Bowl Style
470247
26222 Flush Mounts-Bowl Style 470247
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470247
Product Name 26222 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details