Capital Lighting, Inc. 29114 Sconces-Pocket 470227

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
29114 Sconces-Pocket - 470227 - Capital Lighting, Inc.
Columbus, OH, USA
29114 Sconces-Pocket
470227
29114 Sconces-Pocket 470227
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470227
Product Name 29114 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details