Capital Lighting, Inc. 28687 Island/Pool Table-4 Light + 470218

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Multi Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Multi Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
28687 Island/Pool Table-4 Light + - 470218 - Capital Lighting, Inc.
Columbus, OH, USA
28687 Island/Pool Table-4 Light +
470218
28687 Island/Pool Table-4 Light + 470218
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Multi Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Multi
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470218
Product Name 28687 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details