Capital Lighting, Inc. 28671 Pendants-Glass Down 470212

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Beige Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Beige Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
28671 Pendants-Glass Down - 470212 - Capital Lighting, Inc.
Columbus, OH, USA
28671 Pendants-Glass Down
470212
28671 Pendants-Glass Down 470212
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Beige Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Beige
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470212
Product Name 28671 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details