Capital Lighting, Inc. 28849 Pendants-Glass Down 470208

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Bulb Type: 4Pin Cfl Qty: 4 Wattage: 26 Finish: Nickel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Bulb Type: 4Pin Cfl Qty: 4 Wattage: 26 Finish: Nickel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
28849 Pendants-Glass Down - 470208 - Capital Lighting, Inc.
Columbus, OH, USA
28849 Pendants-Glass Down
470208
28849 Pendants-Glass Down 470208
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Bulb Type: 4Pin Cfl Qty: 4 Wattage: 26 Finish: Nickel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 22.00
Bulb
Type: 4Pin Cfl
Qty: 4
Wattage: 26
Finish: Nickel
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470208
Product Name 28849 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details