PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 16.50
Bulb
Type: G24Q-3
Qty: 4
Wattage: 26
Finish: Nickel
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 470205 |
| Product Name | 28848 Pendants-Drum Shade |
| Application | Residential |