Capital Lighting, Inc. 28821 Flush Mounts-Bowl Style 470200

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafoir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafoir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
28821 Flush Mounts-Bowl Style - 470200 - Capital Lighting, Inc.
Columbus, OH, USA
28821 Flush Mounts-Bowl Style
470200
28821 Flush Mounts-Bowl Style 470200
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafoir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cafoir
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470200
Product Name 28821 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details