Capital Lighting, Inc. 11959 Lamps-Accent Lamps 470198

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Blue Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Blue Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
11959 Lamps-Accent Lamps - 470198 - Capital Lighting, Inc.
Columbus, OH, USA
11959 Lamps-Accent Lamps
470198
11959 Lamps-Accent Lamps 470198
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Blue Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Blue
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470198
Product Name 11959 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details