Capital Lighting, Inc. 20111 Exterior -Hanging 470184

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 61.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 61.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
20111 Exterior -Hanging - 470184 - Capital Lighting, Inc.
Columbus, OH, USA
20111 Exterior -Hanging
470184
20111 Exterior -Hanging 470184
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 61.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 61.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdi
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470184
Product Name 20111 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details