Capital Lighting, Inc. 20115 Landscape Ltg.-Path & Spread 470180

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Bulb Type: G4 Halo Qty: 1 Wattage: 20 Finish: Verdi Product Name: One Light Landscape Lighting Category: Landscape Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Bulb Type: G4 Halo Qty: 1 Wattage: 20 Finish: Verdi Product Name: One Light Landscape Lighting Category: Landscape Lighting

Suppliers

Company
Product
Description
Supplier Links
20115 Landscape Ltg.-Path & Spread - 470180 - Capital Lighting, Inc.
Columbus, OH, USA
20115 Landscape Ltg.-Path & Spread
470180
20115 Landscape Ltg.-Path & Spread 470180
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Bulb Type: G4 Halo Qty: 1 Wattage: 20 Finish: Verdi Product Name: One Light Landscape Lighting Category: Landscape Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 27.00
Bulb
Type: G4 Halo
Qty: 1
Wattage: 20
Finish: Verdi
Product Name: One Light Landscape Lighting
Category: Landscape Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470180
Product Name 20115 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details