Capital Lighting, Inc. 15140 Sconces-Pocket 470167

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.87 Height: 9.00 Bulb Type: 4 Pin Cfl Qty: 1 Wattage: 13 Finish: Satin Stainless Steel Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.87 Height: 9.00 Bulb Type: 4 Pin Cfl Qty: 1 Wattage: 13 Finish: Satin Stainless Steel Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
15140 Sconces-Pocket - 470167 - Capital Lighting, Inc.
Columbus, OH, USA
15140 Sconces-Pocket
470167
15140 Sconces-Pocket 470167
PRODUCT DETAILS / SPECS Width/Dia: 5.87 Height: 9.00 Bulb Type: 4 Pin Cfl Qty: 1 Wattage: 13 Finish: Satin Stainless Steel Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.87
Height: 9.00
Bulb
Type: 4 Pin Cfl
Qty: 1
Wattage: 13
Finish: Satin Stainless Steel
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470167
Product Name 15140 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details