Capital Lighting, Inc. 19562 Mini Pendants-Cable 470154

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Bulb Type: Bi Pin Halo Qty: 5 Wattage: 50 Finish: Platinum Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Bulb Type: Bi Pin Halo Qty: 5 Wattage: 50 Finish: Platinum Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19562 Mini Pendants-Cable - 470154 - Capital Lighting, Inc.
Columbus, OH, USA
19562 Mini Pendants-Cable
470154
19562 Mini Pendants-Cable 470154
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Bulb Type: Bi Pin Halo Qty: 5 Wattage: 50 Finish: Platinum Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 13.50
Bulb
Type: Bi Pin Halo
Qty: 5
Wattage: 50
Finish: Platinum
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470154
Product Name 19562 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details