Capital Lighting, Inc. 15427 Sconces-Pocket 470136

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
15427 Sconces-Pocket - 470136 - Capital Lighting, Inc.
Columbus, OH, USA
15427 Sconces-Pocket
470136
15427 Sconces-Pocket 470136
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 30.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470136
Product Name 15427 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details