Capital Lighting, Inc. 16360 Lamps-Accent Lamps 470124

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Length 10.00 Bulb Type: Can Qty: 1 Wattage: 25 Finish: Blue Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Length 10.00 Bulb Type: Can Qty: 1 Wattage: 25 Finish: Blue Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
16360 Lamps-Accent Lamps - 470124 - Capital Lighting, Inc.
Columbus, OH, USA
16360 Lamps-Accent Lamps
470124
16360 Lamps-Accent Lamps 470124
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Length 10.00 Bulb Type: Can Qty: 1 Wattage: 25 Finish: Blue Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.00
Length 10.00
Bulb
Type: Can
Qty: 1
Wattage: 25
Finish: Blue
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470124
Product Name 16360 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details