Capital Lighting, Inc. 15748 Island/Pool Table-3 Light Bar 470103

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
15748 Island/Pool Table-3 Light Bar - 470103 - Capital Lighting, Inc.
Columbus, OH, USA
15748 Island/Pool Table-3 Light Bar
470103
15748 Island/Pool Table-3 Light Bar 470103
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 30.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470103
Product Name 15748 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details