Capital Lighting, Inc. 21016 Semi-Flush Mts.-Bowl Style 470098

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 28.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 28.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
21016 Semi-Flush Mts.-Bowl Style - 470098 - Capital Lighting, Inc.
Columbus, OH, USA
21016 Semi-Flush Mts.-Bowl Style
470098
21016 Semi-Flush Mts.-Bowl Style 470098
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 28.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 28.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Bronze
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470098
Product Name 21016 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details