PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cafoir
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 470088 |
| Product Name | 23984 Flush Mounts-Bowl Style |
| Application | Residential |