Capital Lighting, Inc. 21464 Island/Pool Table-3 Light Bar 470076

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany, Dark Green, Beige Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany, Dark Green, Beige Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
21464 Island/Pool Table-3 Light Bar - 470076 - Capital Lighting, Inc.
Columbus, OH, USA
21464 Island/Pool Table-3 Light Bar
470076
21464 Island/Pool Table-3 Light Bar 470076
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany, Dark Green, Beige Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany, Dark Green, Beige
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470076
Product Name 21464 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details