Capital Lighting, Inc. 21465 Flush Mounts-Bowl Style 470073

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
21465 Flush Mounts-Bowl Style - 470073 - Capital Lighting, Inc.
Columbus, OH, USA
21465 Flush Mounts-Bowl Style
470073
21465 Flush Mounts-Bowl Style 470073
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brown
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470073
Product Name 21465 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details