Capital Lighting, Inc. 22863 Island/Pool Table-3 Light Bar 470062

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
22863 Island/Pool Table-3 Light Bar - 470062 - Capital Lighting, Inc.
Columbus, OH, USA
22863 Island/Pool Table-3 Light Bar
470062
22863 Island/Pool Table-3 Light Bar 470062
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 15.50
Length 15.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bronze
Product Name: Six Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470062
Product Name 22863 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details