Capital Lighting, Inc. 23222 Semi-Flush Mts.-Candle 470035

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 18.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Natural Twigs Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 18.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Natural Twigs Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
23222 Semi-Flush Mts.-Candle - 470035 - Capital Lighting, Inc.
Columbus, OH, USA
23222 Semi-Flush Mts.-Candle
470035
23222 Semi-Flush Mts.-Candle 470035
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 18.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Natural Twigs Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Natural Twigs
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470035
Product Name 23222 Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details