Capital Lighting, Inc. 23736 Bathroom Fixtures-Three Lights 470015

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
23736 Bathroom Fixtures-Three Lights - 470015 - Capital Lighting, Inc.
Columbus, OH, USA
23736 Bathroom Fixtures-Three Lights
470015
23736 Bathroom Fixtures-Three Lights 470015
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 15.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470015
Product Name 23736 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details