Capital Lighting, Inc. B4015FI Sconces-Single Glass 459999

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 20.50 Extension: 5.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Wall Bracket UPC: 782042969056 Category: Exterior Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 20.50 Extension: 5.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Wall Bracket UPC: 782042969056 Category: Exterior Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
B4015FI Sconces-Single Glass - 459999 - Capital Lighting, Inc.
Columbus, OH, USA
B4015FI Sconces-Single Glass
459999
B4015FI Sconces-Single Glass 459999
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 20.50 Extension: 5.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Wall Bracket UPC: 782042969056 Category: Exterior Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 20.50
Extension: 5.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: One Light Wall Bracket
UPC: 782042969056
Category: Exterior
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459999
Product Name B4015FI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details