Capital Lighting, Inc. B4017FI Sconces-Single Glass 459994

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 4 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Forged Iron Product Name: One Light Wall Bracket UPC: 782042969070 Category: Exterior Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 4 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Forged Iron Product Name: One Light Wall Bracket UPC: 782042969070 Category: Exterior Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
B4017FI Sconces-Single Glass - 459994 - Capital Lighting, Inc.
Columbus, OH, USA
B4017FI Sconces-Single Glass
459994
B4017FI Sconces-Single Glass 459994
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 4 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Forged Iron Product Name: One Light Wall Bracket UPC: 782042969070 Category: Exterior Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.00
Extension: 4
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Forged Iron
Product Name: One Light Wall Bracket
UPC: 782042969070
Category: Exterior
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459994
Product Name B4017FI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details