Capital Lighting, Inc. F4019FI Mini Pendants-Rod 459992

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Pendant UPC: 782042969728 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Pendant UPC: 782042969728 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F4019FI Mini Pendants-Rod - 459992 - Capital Lighting, Inc.
Columbus, OH, USA
F4019FI Mini Pendants-Rod
459992
F4019FI Mini Pendants-Rod 459992
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Pendant UPC: 782042969728 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.50
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: One Light Pendant
UPC: 782042969728
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459992
Product Name F4019FI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details