Capital Lighting, Inc. FF4018FI Exterior -Hanging 459979

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 18 Finish: Forged Iron Product Name: One Light Pendant Fluorescent UPC: 782042969421 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 18 Finish: Forged Iron Product Name: One Light Pendant Fluorescent UPC: 782042969421 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FF4018FI Exterior -Hanging - 459979 - Capital Lighting, Inc.
Columbus, OH, USA
FF4018FI Exterior -Hanging
459979
FF4018FI Exterior -Hanging 459979
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 18 Finish: Forged Iron Product Name: One Light Pendant Fluorescent UPC: 782042969421 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.00
Bulb
Type: Gu24 Fluorescent
Qty: 1
Wattage: 18
Finish: Forged Iron
Product Name: One Light Pendant Fluorescent
UPC: 782042969421
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459979
Product Name FF4018FI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details