PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.25
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Polished Chrome
Product Name: One Light Ceiling Flush
UPC: 782042968066
Category: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 459965 |
| Product Name | C7010PC Flush Mounts-Drum Shades |
| Application | Residential |