Capital Lighting, Inc. F3013BLF Foyer/Hall Lanterns-Open Frame 459942

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Leaf Product Name: Three Light Pendant UPC: 782042951952 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Leaf Product Name: Three Light Pendant UPC: 782042951952 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3013BLF Foyer/Hall Lanterns-Open Frame - 459942 - Capital Lighting, Inc.
Columbus, OH, USA
F3013BLF Foyer/Hall Lanterns-Open Frame
459942
F3013BLF Foyer/Hall Lanterns-Open Frame 459942
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Leaf Product Name: Three Light Pendant UPC: 782042951952 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze Leaf
Product Name: Three Light Pendant
UPC: 782042951952
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459942
Product Name F3013BLF Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details