Capital Lighting, Inc. B5003CB Exterior -Wall Mount 459918

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 28.25 Extension: 17 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Campanile Bronze Product Name: Three Light Wall Lantern UPC: 782042977563 Category: Exterior Top to outlet: 15.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 28.25 Extension: 17 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Campanile Bronze Product Name: Three Light Wall Lantern UPC: 782042977563 Category: Exterior Top to outlet: 15.00

Suppliers

Company
Product
Description
Supplier Links
B5003CB Exterior -Wall Mount - 459918 - Capital Lighting, Inc.
Columbus, OH, USA
B5003CB Exterior -Wall Mount
459918
B5003CB Exterior -Wall Mount 459918
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 28.25 Extension: 17 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Campanile Bronze Product Name: Three Light Wall Lantern UPC: 782042977563 Category: Exterior Top to outlet: 15.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 28.25
Extension: 17
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Campanile Bronze
Product Name: Three Light Wall Lantern
UPC: 782042977563
Category: Exterior
Top to outlet: 15.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459918
Product Name B5003CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details