Capital Lighting, Inc. B5004CB Exterior -Wall Mount 459915

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 35.50 Extension: 20.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Campanile Bronze Product Name: Four Light Wall Lantern UPC: 782042977570 Category: Exterior Top to outlet: 20.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 35.50 Extension: 20.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Campanile Bronze Product Name: Four Light Wall Lantern UPC: 782042977570 Category: Exterior Top to outlet: 20.50

Suppliers

Company
Product
Description
Supplier Links
B5004CB Exterior -Wall Mount - 459915 - Capital Lighting, Inc.
Columbus, OH, USA
B5004CB Exterior -Wall Mount
459915
B5004CB Exterior -Wall Mount 459915
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 35.50 Extension: 20.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Campanile Bronze Product Name: Four Light Wall Lantern UPC: 782042977570 Category: Exterior Top to outlet: 20.50

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 35.50
Extension: 20.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Campanile Bronze
Product Name: Four Light Wall Lantern
UPC: 782042977570
Category: Exterior
Top to outlet: 20.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459915
Product Name B5004CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details